Hubbell Incorporated Patch Cord NSC6BK10

Description
CATEGORY 6 TYPE BLACK COLOR 10 FT UL (CANADA AND US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL SLIM SNAGLESS BOOT END STYLE CM JACKET RATING ROHS COMPLIANT CABLE TYPE UTP MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet
Description
CATEGORY 6 TYPE BLACK COLOR 10 FT UL (CANADA AND US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL SLIM SNAGLESS BOOT END STYLE CM JACKET RATING ROHS COMPLIANT CABLE TYPE UTP MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - NSC6BK10 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
NSC6BK10
Patch Cord NSC6BK10
CATEGORY 6 TYPE BLACK COLOR 10 FT UL (CANADA AND US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL SLIM SNAGLESS BOOT END STYLE CM JACKET RATING ROHS COMPLIANT CABLE TYPE UTP MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
  • CATEGORY 6 TYPE
  • BLACK COLOR
  • 10 FT
  • UL (CANADA AND US) APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • FLAME RETARDANT PVC JACKET MATERIAL
  • SLIM SNAGLESS BOOT END STYLE
  • CM JACKET RATING
  • ROHS COMPLIANT
  • CABLE TYPE UTP
  • MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD
  • CABLE TO PLUG TENSILE STRENGTH 20 LB
  • APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number NSC6BK10
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
9+9 Pos. Female DIL 22 AWG Cable Assembly, 250mm, double-end, Jackscrews - M80-FC11805F1-0250F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details