Hubbell Incorporated Patch Cord NSC6BK01

Description
CATEGORY 6 TYPE BLACK COLOR 1 FT UL (CANADA AND US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL SLIM SNAGLESS BOOT END STYLE CM JACKET RATING ROHS COMPLIANT CABLE TYPE UTP MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet
Description
CATEGORY 6 TYPE BLACK COLOR 1 FT UL (CANADA AND US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL SLIM SNAGLESS BOOT END STYLE CM JACKET RATING ROHS COMPLIANT CABLE TYPE UTP MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - NSC6BK01 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
NSC6BK01
Patch Cord NSC6BK01
CATEGORY 6 TYPE BLACK COLOR 1 FT UL (CANADA AND US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL SLIM SNAGLESS BOOT END STYLE CM JACKET RATING ROHS COMPLIANT CABLE TYPE UTP MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
  • CATEGORY 6 TYPE
  • BLACK COLOR
  • 1 FT
  • UL (CANADA AND US) APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • FLAME RETARDANT PVC JACKET MATERIAL
  • SLIM SNAGLESS BOOT END STYLE
  • CM JACKET RATING
  • ROHS COMPLIANT
  • CABLE TYPE UTP
  • MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD
  • CABLE TO PLUG TENSILE STRENGTH 20 LB
  • APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number NSC6BK01
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Overmolded Cable Assemblies // DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details