Hubbell Incorporated Patch Cord NSC6B01

Description
CATEGORY 6 TYPE BLUE COLOR 1 FT UL (CANADA AND US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL SLIM SNAGLESS BOOT END STYLE CM JACKET RATING ROHS COMPLIANT CABLE TYPE UTP MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet
Description
CATEGORY 6 TYPE BLUE COLOR 1 FT UL (CANADA AND US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL SLIM SNAGLESS BOOT END STYLE CM JACKET RATING ROHS COMPLIANT CABLE TYPE UTP MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - NSC6B01 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
NSC6B01
Patch Cord NSC6B01
CATEGORY 6 TYPE BLUE COLOR 1 FT UL (CANADA AND US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL SLIM SNAGLESS BOOT END STYLE CM JACKET RATING ROHS COMPLIANT CABLE TYPE UTP MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
  • CATEGORY 6 TYPE
  • BLUE COLOR
  • 1 FT
  • UL (CANADA AND US) APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • FLAME RETARDANT PVC JACKET MATERIAL
  • SLIM SNAGLESS BOOT END STYLE
  • CM JACKET RATING
  • ROHS COMPLIANT
  • CABLE TYPE UTP
  • MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD
  • CABLE TO PLUG TENSILE STRENGTH 20 LB
  • APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number NSC6B01
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details