CATEGORY 5E TYPE
BLACK COLOR
10 FT
UL (CANADA AND US) APPROVAL
24 AWG CONDUCTOR SIZE
FLAME RETARDANT PVC JACKET MATERIAL
SLIM SNAGLESS BOOT END STYLE
CM JACKET RATING
ROHS COMPLIANT
CABLE TYPE UTP
MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD
CABLE TO PLUG TENSILE STRENGTH 20 LB
APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Hubbell Incorporated
Done
Datasheet
Description
CATEGORY 5E TYPE
BLACK COLOR
10 FT
UL (CANADA AND US) APPROVAL
24 AWG CONDUCTOR SIZE
FLAME RETARDANT PVC JACKET MATERIAL
SLIM SNAGLESS BOOT END STYLE
CM JACKET RATING
ROHS COMPLIANT
CABLE TYPE UTP
MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD
CABLE TO PLUG TENSILE STRENGTH 20 LB
APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
CATEGORY 5E TYPE
BLACK COLOR
10 FT
UL (CANADA AND US) APPROVAL
24 AWG CONDUCTOR SIZE
FLAME RETARDANT PVC JACKET MATERIAL
SLIM SNAGLESS BOOT END STYLE
CM JACKET RATING
ROHS COMPLIANT
CABLE TYPE UTP
MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD
CABLE TO PLUG TENSILE STRENGTH 20 LB
APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
CATEGORY 5E TYPE
BLACK COLOR
10 FT
UL (CANADA AND US) APPROVAL
24 AWG CONDUCTOR SIZE
FLAME RETARDANT PVC JACKET MATERIAL
SLIM SNAGLESS BOOT END STYLE
CM JACKET RATING
ROHS COMPLIANT
CABLE TYPE UTP
MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD