Hubbell Incorporated Patch Cord NSC5EB10

Description
CATEGORY 5E TYPE BLUE COLOR 10 FT UL (CANADA AND US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL SLIM SNAGLESS BOOT END STYLE CM JACKET RATING ROHS COMPLIANT CABLE TYPE UTP MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet
Description
CATEGORY 5E TYPE BLUE COLOR 10 FT UL (CANADA AND US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL SLIM SNAGLESS BOOT END STYLE CM JACKET RATING ROHS COMPLIANT CABLE TYPE UTP MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - NSC5EB10 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
NSC5EB10
Patch Cord NSC5EB10
CATEGORY 5E TYPE BLUE COLOR 10 FT UL (CANADA AND US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL SLIM SNAGLESS BOOT END STYLE CM JACKET RATING ROHS COMPLIANT CABLE TYPE UTP MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD CABLE TO PLUG TENSILE STRENGTH 20 LB APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
  • CATEGORY 5E TYPE
  • BLUE COLOR
  • 10 FT
  • UL (CANADA AND US) APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • FLAME RETARDANT PVC JACKET MATERIAL
  • SLIM SNAGLESS BOOT END STYLE
  • CM JACKET RATING
  • ROHS COMPLIANT
  • CABLE TYPE UTP
  • MATERIAL POLYCARBONATE (PLUG BODY), PVC (BOOT) CONTACT PLATING 50 MICRO INCH GOLD
  • CABLE TO PLUG TENSILE STRENGTH 20 LB
  • APPLICABLE STANDARD ANSI/TIA/EIA-568-C.2
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number NSC5EB10
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details