Hubbell Wiring Device-Kellems Decorator Frame, 2Port, Hdmi Connector; Accessory Type Hubbell Wiring Devices NS802W

Description
DECORATOR FRAME, 2PORT, HDMI CONNECTOR; Accessory Type:Decorator Frame; For Use With:HDMI Connectors; No. of Module Spaces:2; Connector Body Material:-; Connector Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DECORATOR FRAME, 2PORT, HDMI CONNECTOR; Accessory Type:Decorator Frame; For Use With:HDMI Connectors; No. of Module Spaces:2; Connector Body Material:-; Connector Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator Frame, 2Port, Hdmi Connector; Accessory Type Hubbell Wiring Devices - 73T6272 - Newark, An Avnet Company
Chicago, IL, United States
Decorator Frame, 2Port, Hdmi Connector; Accessory Type Hubbell Wiring Devices
73T6272
Decorator Frame, 2Port, Hdmi Connector; Accessory Type Hubbell Wiring Devices 73T6272
DECORATOR FRAME, 2PORT, HDMI CONNECTOR; Accessory Type:Decorator Frame; For Use With:HDMI Connectors; No. of Module Spaces:2; Connector Body Material:-; Connector Colour:White; Product Range:- RoHS Compliant: Yes

DECORATOR FRAME, 2PORT, HDMI CONNECTOR; Accessory Type:Decorator Frame; For Use With:HDMI Connectors; No. of Module Spaces:2; Connector Body Material:-; Connector Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73T6272
Product Name Decorator Frame, 2Port, Hdmi Connector; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-719-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details