Hubbell Incorporated Datacommunication Face Plate NS802BK

Description
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H X 0.31 THK SIZE BLACK COLOR 1 GANG(S) UL, CSA APPROVAL SCREW MOUNTING (1) FEMALE TO FEMALE DEVICE TYPE 2 PORT(S) NETSELECT[R] BRAND INCLUDES (2) PREASSEMBLED PIGTAIL HDMI CONNECTOR APPLICATION AUDIO/VIDEO NS802 MODEL
Datasheet
Description
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H X 0.31 THK SIZE BLACK COLOR 1 GANG(S) UL, CSA APPROVAL SCREW MOUNTING (1) FEMALE TO FEMALE DEVICE TYPE 2 PORT(S) NETSELECT[R] BRAND INCLUDES (2) PREASSEMBLED PIGTAIL HDMI CONNECTOR APPLICATION AUDIO/VIDEO NS802 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - NS802BK - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
NS802BK
Datacommunication Face Plate NS802BK
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H X 0.31 THK SIZE BLACK COLOR 1 GANG(S) UL, CSA APPROVAL SCREW MOUNTING (1) FEMALE TO FEMALE DEVICE TYPE 2 PORT(S) NETSELECT[R] BRAND INCLUDES (2) PREASSEMBLED PIGTAIL HDMI CONNECTOR APPLICATION AUDIO/VIDEO NS802 MODEL
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • 1.45 INCH W X 4.19 INCH H X 0.31 THK SIZE
  • BLACK COLOR
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • SCREW MOUNTING
  • (1) FEMALE TO FEMALE DEVICE TYPE
  • 2 PORT(S)
  • NETSELECT[R] BRAND
  • INCLUDES (2) PREASSEMBLED PIGTAIL HDMI CONNECTOR
  • APPLICATION AUDIO/VIDEO
  • NS802 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS802BK
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 8326502 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
1-Gang Toggle Wall Plates, Metal Medium Size Glossy Finish - 11MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Combination Openings, 1 Blank & 1 Duplex Receptacle - SPJ138W - Legrand
Specs
Type Blank Wall Plate;  Duplex Outlet Cover
Opening / Devices Two
Material Plastic
View Details