Hubbell IncorporatedDatacommunication Face PlateNS801W
Description
HDMI TYPE
STEEL MATERIAL
WHITE COLOR
1 GANG(S)
UL, CSA APPROVAL
SURFACE MOUNTING
AUDIO/VIDEO DEVICE TYPE
1 PORT(S)
FLUSH DEVICE MOUNTING
NETSELECT[R] BRAND
CONNECTION FEMALE TO FEMALE
NS801 MODEL
Hubbell Incorporated
Done
Datasheet
Description
HDMI TYPE
STEEL MATERIAL
WHITE COLOR
1 GANG(S)
UL, CSA APPROVAL
SURFACE MOUNTING
AUDIO/VIDEO DEVICE TYPE
1 PORT(S)
FLUSH DEVICE MOUNTING
NETSELECT[R] BRAND
CONNECTION FEMALE TO FEMALE
NS801 MODEL
HDMI TYPE
STEEL MATERIAL
WHITE COLOR
1 GANG(S)
UL, CSA APPROVAL
SURFACE MOUNTING
AUDIO/VIDEO DEVICE TYPE
1 PORT(S)
FLUSH DEVICE MOUNTING
NETSELECT[R] BRAND
CONNECTION FEMALE TO FEMALE
NS801 MODEL