Hubbell Incorporated Datacommunication Face Plate NS801GY

Description
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H X 0.31 THK SIZE GRAY COLOR 1 GANG(S) UL, CSA APPROVAL SCREW MOUNTING (1) FEMALE TO FEMALE DEVICE TYPE 1 PORT(S) NETSELECT[R] BRAND INCLUDES (1) PREASSEMBLED PIGTAIL HDMI CONNECTOR APPLICATION AUDIO/VIDEO NS801 MODEL
Datasheet
Description
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H X 0.31 THK SIZE GRAY COLOR 1 GANG(S) UL, CSA APPROVAL SCREW MOUNTING (1) FEMALE TO FEMALE DEVICE TYPE 1 PORT(S) NETSELECT[R] BRAND INCLUDES (1) PREASSEMBLED PIGTAIL HDMI CONNECTOR APPLICATION AUDIO/VIDEO NS801 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - NS801GY - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
NS801GY
Datacommunication Face Plate NS801GY
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H X 0.31 THK SIZE GRAY COLOR 1 GANG(S) UL, CSA APPROVAL SCREW MOUNTING (1) FEMALE TO FEMALE DEVICE TYPE 1 PORT(S) NETSELECT[R] BRAND INCLUDES (1) PREASSEMBLED PIGTAIL HDMI CONNECTOR APPLICATION AUDIO/VIDEO NS801 MODEL
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • 1.45 INCH W X 4.19 INCH H X 0.31 THK SIZE
  • GRAY COLOR
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • SCREW MOUNTING
  • (1) FEMALE TO FEMALE DEVICE TYPE
  • 1 PORT(S)
  • NETSELECT[R] BRAND
  • INCLUDES (1) PREASSEMBLED PIGTAIL HDMI CONNECTOR
  • APPLICATION AUDIO/VIDEO
  • NS801 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS801GY
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414058 - RS Components, Ltd.
Specs
Opening / Devices Three
Material Plastic; Plastic
View Details
1-Gang Blank Wall Plates, Thermoplastic Medium Size Glossy Finish - 3041M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Blank Wallplates - 80525-W - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Blank Wall Plate
Material Thermoset
View Details
6-Port Double-Gang Keystone Stainless Steel Wallplate - WP375 - Black Box
Specs
Type Data Jack Wall Plate
Opening / Devices 6
Material Steel
View Details