Hubbell Incorporated Datacommunication Face Plate NS801BK

Description
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H X 0.31 THK SIZE BLACK COLOR 1 GANG(S) UL, CSA APPROVAL SCREW MOUNTING (1) FEMALE TO FEMALE DEVICE TYPE 1 PORT(S) NETSELECT[R] BRAND INCLUDES (1) PREASSEMBLED PIGTAIL HDMI CONNECTOR APPLICATION AUDIO/VIDEO NS801 MODEL
Datasheet
Description
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H X 0.31 THK SIZE BLACK COLOR 1 GANG(S) UL, CSA APPROVAL SCREW MOUNTING (1) FEMALE TO FEMALE DEVICE TYPE 1 PORT(S) NETSELECT[R] BRAND INCLUDES (1) PREASSEMBLED PIGTAIL HDMI CONNECTOR APPLICATION AUDIO/VIDEO NS801 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - NS801BK - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
NS801BK
Datacommunication Face Plate NS801BK
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H X 0.31 THK SIZE BLACK COLOR 1 GANG(S) UL, CSA APPROVAL SCREW MOUNTING (1) FEMALE TO FEMALE DEVICE TYPE 1 PORT(S) NETSELECT[R] BRAND INCLUDES (1) PREASSEMBLED PIGTAIL HDMI CONNECTOR APPLICATION AUDIO/VIDEO NS801 MODEL
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • 1.45 INCH W X 4.19 INCH H X 0.31 THK SIZE
  • BLACK COLOR
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • SCREW MOUNTING
  • (1) FEMALE TO FEMALE DEVICE TYPE
  • 1 PORT(S)
  • NETSELECT[R] BRAND
  • INCLUDES (1) PREASSEMBLED PIGTAIL HDMI CONNECTOR
  • APPLICATION AUDIO/VIDEO
  • NS801 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS801BK
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3012GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Audio & Video Faceplates - 9194062 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Toggle Switch Openings, One Gang, White - SP1W - Legrand
Specs
Type Toggle Switch Plate
Opening / Devices One
Material Plastic
View Details