Hubbell Incorporated Datacommunication Face Plate NS801AL

Description
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H X 0.31 THK SIZE ALMOND COLOR 1 GANG(S) UL, CSA APPROVAL SCREW MOUNTING (1) FEMALE TO FEMALE DEVICE TYPE 1 PORT(S) NETSELECT[R] BRAND INCLUDES (1) PREASSEMBLED PIGTAIL HDMI CONNECTOR APPLICATION AUDIO/VIDEO NS801 MODEL
Datasheet
Description
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H X 0.31 THK SIZE ALMOND COLOR 1 GANG(S) UL, CSA APPROVAL SCREW MOUNTING (1) FEMALE TO FEMALE DEVICE TYPE 1 PORT(S) NETSELECT[R] BRAND INCLUDES (1) PREASSEMBLED PIGTAIL HDMI CONNECTOR APPLICATION AUDIO/VIDEO NS801 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - NS801AL - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
NS801AL
Datacommunication Face Plate NS801AL
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H X 0.31 THK SIZE ALMOND COLOR 1 GANG(S) UL, CSA APPROVAL SCREW MOUNTING (1) FEMALE TO FEMALE DEVICE TYPE 1 PORT(S) NETSELECT[R] BRAND INCLUDES (1) PREASSEMBLED PIGTAIL HDMI CONNECTOR APPLICATION AUDIO/VIDEO NS801 MODEL
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • 1.45 INCH W X 4.19 INCH H X 0.31 THK SIZE
  • ALMOND COLOR
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • SCREW MOUNTING
  • (1) FEMALE TO FEMALE DEVICE TYPE
  • 1 PORT(S)
  • NETSELECT[R] BRAND
  • INCLUDES (1) PREASSEMBLED PIGTAIL HDMI CONNECTOR
  • APPLICATION AUDIO/VIDEO
  • NS801 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS801AL
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684309 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SP78-W - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type  Duplex Outlet Cover
Material Plastic
View Details