Hubbell Incorporated Datacommunication Face Plate NS790I

Description
WALLPHONE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 2.88 INCH W X 4.62 INCH H X 0.25 THK SIZE IVORY COLOR 1 GANG(S) UL 514D, CSA, FCC 68 APPROVAL SCREW MOUNTING (1) CAT-5E 110 PUNCH DOWN, (1) 6-POSITION 4 CONDUCTOR RJ11 JACK, (1) FEMALE TO FEMALE BULKHEAD F COUPLER DEVICE TYPE NETSELECT[R] BRAND OPERATING TEMPERATURE -40 TO 85 DEG C FINISH SMOOTH APPLICATION VOICE AND CATV/SATELLITE NS790 MODEL
Datasheet
Description
WALLPHONE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 2.88 INCH W X 4.62 INCH H X 0.25 THK SIZE IVORY COLOR 1 GANG(S) UL 514D, CSA, FCC 68 APPROVAL SCREW MOUNTING (1) CAT-5E 110 PUNCH DOWN, (1) 6-POSITION 4 CONDUCTOR RJ11 JACK, (1) FEMALE TO FEMALE BULKHEAD F COUPLER DEVICE TYPE NETSELECT[R] BRAND OPERATING TEMPERATURE -40 TO 85 DEG C FINISH SMOOTH APPLICATION VOICE AND CATV/SATELLITE NS790 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - NS790I - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
NS790I
Datacommunication Face Plate NS790I
WALLPHONE TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 2.88 INCH W X 4.62 INCH H X 0.25 THK SIZE IVORY COLOR 1 GANG(S) UL 514D, CSA, FCC 68 APPROVAL SCREW MOUNTING (1) CAT-5E 110 PUNCH DOWN, (1) 6-POSITION 4 CONDUCTOR RJ11 JACK, (1) FEMALE TO FEMALE BULKHEAD F COUPLER DEVICE TYPE NETSELECT[R] BRAND OPERATING TEMPERATURE -40 TO 85 DEG C FINISH SMOOTH APPLICATION VOICE AND CATV/SATELLITE NS790 MODEL
  • WALLPHONE TYPE
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • 2.88 INCH W X 4.62 INCH H X 0.25 THK SIZE
  • IVORY COLOR
  • 1 GANG(S)
  • UL 514D, CSA, FCC 68 APPROVAL
  • SCREW MOUNTING
  • (1) CAT-5E 110 PUNCH DOWN, (1) 6-POSITION 4 CONDUCTOR RJ11 JACK, (1) FEMALE TO FEMALE BULKHEAD F COUPLER DEVICE TYPE
  • NETSELECT[R] BRAND
  • OPERATING TEMPERATURE -40 TO 85 DEG C
  • FINISH SMOOTH
  • APPLICATION VOICE AND CATV/SATELLITE
  • NS790 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS790I
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 456848 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
1-Gang Blank Wall Plates, Metal Standard Size Glossy Finish - 41SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Standard Wall Plate - FG-3-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Type Toggle Switch Plate
Opening / Devices Three
View Details