Hubbell IncorporatedDatacommunication Face Plate with JackNS785GY
Description
THERMOPLASTIC MATERIAL
GRAY COLOR
1 GANG(S)
UL 1863, CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL, VOICE, DATA APPLICATION
(1) CATEGORY 5E 110 PUNCH DOWN, (1) FEMALE TO FEMALE BULKHEAD F COUPLER DEVICE TYPE
NETSELECT[T], HUBBELL[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
THERMOPLASTIC MATERIAL
GRAY COLOR
1 GANG(S)
UL 1863, CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL, VOICE, DATA APPLICATION
(1) CATEGORY 5E 110 PUNCH DOWN, (1) FEMALE TO FEMALE BULKHEAD F COUPLER DEVICE TYPE
NETSELECT[T], HUBBELL[R] BRAND
THERMOPLASTIC MATERIAL
GRAY COLOR
1 GANG(S)
UL 1863, CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL, VOICE, DATA APPLICATION
(1) CATEGORY 5E 110 PUNCH DOWN, (1) FEMALE TO FEMALE BULKHEAD F COUPLER DEVICE TYPE
NETSELECT[T], HUBBELL[R] BRAND
THERMOPLASTIC MATERIAL
GRAY COLOR
1 GANG(S)
UL 1863, CSA APPROVAL
RESIDENTIAL, LIGHT COMMERCIAL, VOICE, DATA APPLICATION
(1) CATEGORY 5E 110 PUNCH DOWN, (1) FEMALE TO FEMALE BULKHEAD F COUPLER DEVICE TYPE