Hubbell Incorporated Datacommunication Face Plate with Jack NS784GY

Description
THERMOPLASTIC MATERIAL GRAY COLOR 1 GANG(S) UL 1863, CSA APPROVAL RESIDENTIAL, LIGHT COMMERCIAL, VOICE, DATA APPLICATION WALL MOUNTING (1) CATEGORY 5E 110 PUNCH DOWN, (1) 6 POSITION 4 CONDUCTOR RJ14 JACK DEVICE TYPE NETSELECT[T], HUBBELL[R] BRAND
Datasheet
Description
THERMOPLASTIC MATERIAL GRAY COLOR 1 GANG(S) UL 1863, CSA APPROVAL RESIDENTIAL, LIGHT COMMERCIAL, VOICE, DATA APPLICATION WALL MOUNTING (1) CATEGORY 5E 110 PUNCH DOWN, (1) 6 POSITION 4 CONDUCTOR RJ14 JACK DEVICE TYPE NETSELECT[T], HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - NS784GY - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
NS784GY
Datacommunication Face Plate with Jack NS784GY
THERMOPLASTIC MATERIAL GRAY COLOR 1 GANG(S) UL 1863, CSA APPROVAL RESIDENTIAL, LIGHT COMMERCIAL, VOICE, DATA APPLICATION WALL MOUNTING (1) CATEGORY 5E 110 PUNCH DOWN, (1) 6 POSITION 4 CONDUCTOR RJ14 JACK DEVICE TYPE NETSELECT[T], HUBBELL[R] BRAND
  • THERMOPLASTIC MATERIAL
  • GRAY COLOR
  • 1 GANG(S)
  • UL 1863, CSA APPROVAL
  • RESIDENTIAL, LIGHT COMMERCIAL, VOICE, DATA APPLICATION
  • WALL MOUNTING
  • (1) CATEGORY 5E 110 PUNCH DOWN, (1) 6 POSITION 4 CONDUCTOR RJ14 JACK DEVICE TYPE
  • NETSELECT[T], HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS784GY
Product Name Datacommunication Face Plate with Jack
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7966862 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
1-Gang Toggle Wall Plates, Thermosetting Standard Size Glossy Finish - 3011U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermosetting
View Details
Stainless Steel Wall Plate, Two RCA Female/Female Couplers - WPRCA-2 - L-com, Inc.
Specs
Opening / Devices Two
Material Stainless Steel
View Details