Hubbell Incorporated Datacommunication Face Plate with Jack NS784

Description
THERMOPLASTIC MATERIAL BROWN COLOR UL 1863, CSA APPROVAL AUDIO/VIDEO APPLICATION WALL MOUNTING (1) CATEGORY 5E 110 PUNCH DOWN, (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NSP84 MODEL
Datasheet
Description
THERMOPLASTIC MATERIAL BROWN COLOR UL 1863, CSA APPROVAL AUDIO/VIDEO APPLICATION WALL MOUNTING (1) CATEGORY 5E 110 PUNCH DOWN, (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NSP84 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - NS784 - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
NS784
Datacommunication Face Plate with Jack NS784
THERMOPLASTIC MATERIAL BROWN COLOR UL 1863, CSA APPROVAL AUDIO/VIDEO APPLICATION WALL MOUNTING (1) CATEGORY 5E 110 PUNCH DOWN, (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NSP84 MODEL
  • THERMOPLASTIC MATERIAL
  • BROWN COLOR
  • UL 1863, CSA APPROVAL
  • AUDIO/VIDEO APPLICATION
  • WALL MOUNTING
  • (1) CATEGORY 5E 110 PUNCH DOWN, (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE
  • NETSELECT[R] BRAND
  • NSP84 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS784
Product Name Datacommunication Face Plate with Jack
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684302 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
4-Gang Toggle Wall Plates, Stainless Steel Standard Size Polished Finish - 14SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SWP26MH - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Mahogany
View Details