Hubbell Incorporated Datacommunication Face Plate with Jack NS783LA

Description
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.3 INCH W X 4.18 INCH H SIZE LIGHT ALMOND COLOR 1 GANG(S) UL, CSA, FCC 68 APPROVAL VOICE/LOW-SPEED DATA APPLICATION (1) 6-POSITION 4 CONDUCTOR RJ11 JACK, (1) DECORATOR FRAME, (1) FEMALE TO FEMALE BULKHEAD F COUPLER DEVICE TYPE NETSELECT[R] BRAND NS783 MODEL
Datasheet
Description
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.3 INCH W X 4.18 INCH H SIZE LIGHT ALMOND COLOR 1 GANG(S) UL, CSA, FCC 68 APPROVAL VOICE/LOW-SPEED DATA APPLICATION (1) 6-POSITION 4 CONDUCTOR RJ11 JACK, (1) DECORATOR FRAME, (1) FEMALE TO FEMALE BULKHEAD F COUPLER DEVICE TYPE NETSELECT[R] BRAND NS783 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - NS783LA - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
NS783LA
Datacommunication Face Plate with Jack NS783LA
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 1.3 INCH W X 4.18 INCH H SIZE LIGHT ALMOND COLOR 1 GANG(S) UL, CSA, FCC 68 APPROVAL VOICE/LOW-SPEED DATA APPLICATION (1) 6-POSITION 4 CONDUCTOR RJ11 JACK, (1) DECORATOR FRAME, (1) FEMALE TO FEMALE BULKHEAD F COUPLER DEVICE TYPE NETSELECT[R] BRAND NS783 MODEL
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • 1.3 INCH W X 4.18 INCH H SIZE
  • LIGHT ALMOND COLOR
  • 1 GANG(S)
  • UL, CSA, FCC 68 APPROVAL
  • VOICE/LOW-SPEED DATA APPLICATION
  • (1) 6-POSITION 4 CONDUCTOR RJ11 JACK, (1) DECORATOR FRAME, (1) FEMALE TO FEMALE BULKHEAD F COUPLER DEVICE TYPE
  • NETSELECT[R] BRAND
  • NS783 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS783LA
Product Name Datacommunication Face Plate with Jack
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Blank Wall Plates, Thermoplastic Medium Size Glossy Finish - 3042M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Toggle Switch Openings, Two Gang, White - SPJ2W - Legrand
Specs
Type Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details