NS771LA -- DATACOMMUNICATION FACE PLATE WITH JACK
Hubbell Incorporated
Datacommunication Face Plate with Jack
NS771LA
Description
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
LIGHT ALMOND COLOR
UL, CSA, FCC 68 APPROVAL
VOICE/LOW-SPEED DATA APPLICATION
(1) 6-POSITION 6 CONDUCTOR RJ11 JACK, (1) DECORATOR FRAME DEVICE TYPE
NETSELECT[R] BRAND
NS771 MODEL
Description
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
LIGHT ALMOND COLOR
UL, CSA, FCC 68 APPROVAL
VOICE/LOW-SPEED DATA APPLICATION
(1) 6-POSITION 6 CONDUCTOR RJ11 JACK, (1) DECORATOR FRAME DEVICE TYPE
NETSELECT[R] BRAND
NS771 MODEL
Datasheet
Suppliers
Datacommunication Face Plate with Jack
NS771LA
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
LIGHT ALMOND COLOR
UL, CSA, FCC 68 APPROVAL
VOICE/LOW-SPEED DATA APPLICATION
(1) 6-POSITION 6 CONDUCTOR RJ11 JACK, (1) DECORATOR FRAME DEVICE TYPE
NETSELECT[R] BRAND
NS771 MODEL
- HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
- LIGHT ALMOND COLOR
- UL, CSA, FCC 68 APPROVAL
- VOICE/LOW-SPEED DATA APPLICATION
- (1) 6-POSITION 6 CONDUCTOR RJ11 JACK, (1) DECORATOR FRAME DEVICE TYPE
- NETSELECT[R] BRAND
- NS771 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
NS771LA |
|
Product Name
|
Datacommunication Face Plate with Jack |
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Plastic
View Details
Type
Blank Wall Plate; Toggle Switch Plate
Material
Stainless Steel
View Details
American Floor Products Co., Inc.
Type
Wall Protection
Material
Acrylic Vinyl
View Details
Opening / Devices
Two
Material
Plastic; Polycarbonate
View Details