Hubbell Incorporated Datacommunication Face Plate with Jack NS770I

Description
THERMOPLASTIC MATERIAL IVORY COLOR UL 1863, CSA APPROVAL AUDIO/VIDEO APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS77 MODEL
Datasheet
Description
THERMOPLASTIC MATERIAL IVORY COLOR UL 1863, CSA APPROVAL AUDIO/VIDEO APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS77 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - NS770I - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
NS770I
Datacommunication Face Plate with Jack NS770I
THERMOPLASTIC MATERIAL IVORY COLOR UL 1863, CSA APPROVAL AUDIO/VIDEO APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS77 MODEL
  • THERMOPLASTIC MATERIAL
  • IVORY COLOR
  • UL 1863, CSA APPROVAL
  • AUDIO/VIDEO APPLICATION
  • WALL MOUNTING
  • (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE
  • NETSELECT[R] BRAND
  • NS77 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS770I
Product Name Datacommunication Face Plate with Jack
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ10.3mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3121 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 2228165 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Switch Wallplates - 80511-W - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Toggle Switch Plate
Opening / Devices Three
Material Thermoset
View Details