Hubbell Incorporated Datacommunication Face Plate with Jack NS770BK

Description
THERMOPLASTIC MATERIAL BLACK COLOR UL 1863, CSA APPROVAL AUDIO/VIDEO APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS77 MODEL
Datasheet
Description
THERMOPLASTIC MATERIAL BLACK COLOR UL 1863, CSA APPROVAL AUDIO/VIDEO APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS77 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - NS770BK - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
NS770BK
Datacommunication Face Plate with Jack NS770BK
THERMOPLASTIC MATERIAL BLACK COLOR UL 1863, CSA APPROVAL AUDIO/VIDEO APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS77 MODEL
  • THERMOPLASTIC MATERIAL
  • BLACK COLOR
  • UL 1863, CSA APPROVAL
  • AUDIO/VIDEO APPLICATION
  • WALL MOUNTING
  • (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE
  • NETSELECT[R] BRAND
  • NS77 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS770BK
Product Name Datacommunication Face Plate with Jack
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Metal Standard Size Glossy Finish - 12SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
One Gang Duplex Receptacle Screwless Wall Plate - SWP8W - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic
View Details
Stainless Steel Wall Plate, Two RCA Female/Female Couplers - WPRCA-2 - L-com, Inc.
Specs
Opening / Devices Two
Material Stainless Steel
View Details