Hubbell Incorporated Datacommunication Face Plate with Jack NS770

Description
THERMOPLASTIC MATERIAL BROWN COLOR UL 1863, CSA APPROVAL AUDIO/VIDEO APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS77 MODEL
Datasheet
Description
THERMOPLASTIC MATERIAL BROWN COLOR UL 1863, CSA APPROVAL AUDIO/VIDEO APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS77 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - NS770 - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
NS770
Datacommunication Face Plate with Jack NS770
THERMOPLASTIC MATERIAL BROWN COLOR UL 1863, CSA APPROVAL AUDIO/VIDEO APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS77 MODEL
  • THERMOPLASTIC MATERIAL
  • BROWN COLOR
  • UL 1863, CSA APPROVAL
  • AUDIO/VIDEO APPLICATION
  • WALL MOUNTING
  • (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE
  • NETSELECT[R] BRAND
  • NS77 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS770
Product Name Datacommunication Face Plate with Jack
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products