Hubbell Incorporated Datacommunication Face Plate with Jack NS761I

Description
THERMOPLASTIC MATERIAL IVORY COLOR UL 1863, CSA APPROVAL TELEPHONE APPLICATION SURFACE MOUNTING (1) 6 POSITION 6 CONDUCTOR JACK DEVICE TYPE NETSELECT[T], HUBBELL[R] BRAND NS7 MODEL
Datasheet
Description
THERMOPLASTIC MATERIAL IVORY COLOR UL 1863, CSA APPROVAL TELEPHONE APPLICATION SURFACE MOUNTING (1) 6 POSITION 6 CONDUCTOR JACK DEVICE TYPE NETSELECT[T], HUBBELL[R] BRAND NS7 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - NS761I - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
NS761I
Datacommunication Face Plate with Jack NS761I
THERMOPLASTIC MATERIAL IVORY COLOR UL 1863, CSA APPROVAL TELEPHONE APPLICATION SURFACE MOUNTING (1) 6 POSITION 6 CONDUCTOR JACK DEVICE TYPE NETSELECT[T], HUBBELL[R] BRAND NS7 MODEL
  • THERMOPLASTIC MATERIAL
  • IVORY COLOR
  • UL 1863, CSA APPROVAL
  • TELEPHONE APPLICATION
  • SURFACE MOUNTING
  • (1) 6 POSITION 6 CONDUCTOR JACK DEVICE TYPE
  • NETSELECT[T], HUBBELL[R] BRAND
  • NS7 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS761I
Product Name Datacommunication Face Plate with Jack
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2554746 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea Formaldehyde
View Details
2-Gang Blank Wall Plates, Thermoplastic Standard Size Glossy Finish - 3042 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermoplastic
View Details
Decorator Opening, Three Gang, Polished Brass - SB263PB - Legrand
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Three
Material Brass
View Details