Hubbell Incorporated Datacommunication Face Plate with Jack NS760I

Description
THERMOPLASTIC MATERIAL IVORY COLOR UL 1863, CSA APPROVAL TELEPHONE, VOICE APPLICATION SURFACE MOUNTING (1) 6-POSITION 4 CONDUCTOR JACK DEVICE TYPE NETSELECT[R] BRAND NS760 MODEL
Datasheet
Description
THERMOPLASTIC MATERIAL IVORY COLOR UL 1863, CSA APPROVAL TELEPHONE, VOICE APPLICATION SURFACE MOUNTING (1) 6-POSITION 4 CONDUCTOR JACK DEVICE TYPE NETSELECT[R] BRAND NS760 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - NS760I - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
NS760I
Datacommunication Face Plate with Jack NS760I
THERMOPLASTIC MATERIAL IVORY COLOR UL 1863, CSA APPROVAL TELEPHONE, VOICE APPLICATION SURFACE MOUNTING (1) 6-POSITION 4 CONDUCTOR JACK DEVICE TYPE NETSELECT[R] BRAND NS760 MODEL
  • THERMOPLASTIC MATERIAL
  • IVORY COLOR
  • UL 1863, CSA APPROVAL
  • TELEPHONE, VOICE APPLICATION
  • SURFACE MOUNTING
  • (1) 6-POSITION 4 CONDUCTOR JACK DEVICE TYPE
  • NETSELECT[R] BRAND
  • NS760 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS760I
Product Name Datacommunication Face Plate with Jack
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Duplex Wall Plates, Metal Standard Size Glossy Finish - 22SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
Hubbell Wiring Device-Kellems
Specs
Type Blank Wall Plate
Opening / Devices One
Material Plastic
View Details
Standard Wall Plate - 21491 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Material Steel
View Details