Hubbell Incorporated Datacommunication Face Plate with Jack NS747LA

Description
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 3.125 INCH W X 4.875 INCH H SIZE LIGHT ALMOND COLOR 1 GANG(S) UL, CSA, FCC 68 APPROVAL VOICE AND CATV/SATELLITE APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK, (1) FEMALE TO FEMALE BULKHEAD F COUPLER DEVICE TYPE NETSELECT[R] BRAND NS747 MODEL
Datasheet
Description
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 3.125 INCH W X 4.875 INCH H SIZE LIGHT ALMOND COLOR 1 GANG(S) UL, CSA, FCC 68 APPROVAL VOICE AND CATV/SATELLITE APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK, (1) FEMALE TO FEMALE BULKHEAD F COUPLER DEVICE TYPE NETSELECT[R] BRAND NS747 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - NS747LA - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
NS747LA
Datacommunication Face Plate with Jack NS747LA
HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL 3.125 INCH W X 4.875 INCH H SIZE LIGHT ALMOND COLOR 1 GANG(S) UL, CSA, FCC 68 APPROVAL VOICE AND CATV/SATELLITE APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK, (1) FEMALE TO FEMALE BULKHEAD F COUPLER DEVICE TYPE NETSELECT[R] BRAND NS747 MODEL
  • HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL
  • 3.125 INCH W X 4.875 INCH H SIZE
  • LIGHT ALMOND COLOR
  • 1 GANG(S)
  • UL, CSA, FCC 68 APPROVAL
  • VOICE AND CATV/SATELLITE APPLICATION
  • WALL MOUNTING
  • (1) 6-POSITION 4 CONDUCTOR RJ11 JACK, (1) FEMALE TO FEMALE BULKHEAD F COUPLER DEVICE TYPE
  • NETSELECT[R] BRAND
  • NS747 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS747LA
Product Name Datacommunication Face Plate with Jack
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Metal Medium Size Glossy Finish - 41MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Audio & Video Faceplates - 7684337 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Decorator Openings, Two Gang, White - SPO262W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Plastic
View Details