Hubbell IncorporatedDatacommunication Face Plate with JackNS744I
Description
THERMOPLASTIC MATERIAL
IVORY COLOR
1 GANG(S)
UL 1863, CSA APPROVAL
WALL PHONE APPLICATION
WALL MOUNTING
(1) 6-POSITION 6 CONDUCTOR RJ11 DUPLEX JACK DEVICE TYPE
NETSELECT[R] BRAND
NS744 MODEL
Hubbell Incorporated
Done
Datasheet
Description
THERMOPLASTIC MATERIAL
IVORY COLOR
1 GANG(S)
UL 1863, CSA APPROVAL
WALL PHONE APPLICATION
WALL MOUNTING
(1) 6-POSITION 6 CONDUCTOR RJ11 DUPLEX JACK DEVICE TYPE
NETSELECT[R] BRAND
NS744 MODEL
THERMOPLASTIC MATERIAL
IVORY COLOR
1 GANG(S)
UL 1863, CSA APPROVAL
WALL PHONE APPLICATION
WALL MOUNTING
(1) 6-POSITION 6 CONDUCTOR RJ11 DUPLEX JACK DEVICE TYPE
NETSELECT[R] BRAND
NS744 MODEL
THERMOPLASTIC MATERIAL
IVORY COLOR
1 GANG(S)
UL 1863, CSA APPROVAL
WALL PHONE APPLICATION
WALL MOUNTING
(1) 6-POSITION 6 CONDUCTOR RJ11 DUPLEX JACK DEVICE TYPE