Hubbell Incorporated Datacommunication Face Plate with Jack NS735

Description
THERMOPLASTIC MATERIAL BROWN COLOR 1 GANG(S) UL 1863, CSA APPROVAL WALL PHONE APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS735 MODEL
Datasheet
Description
THERMOPLASTIC MATERIAL BROWN COLOR 1 GANG(S) UL 1863, CSA APPROVAL WALL PHONE APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS735 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - NS735 - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
NS735
Datacommunication Face Plate with Jack NS735
THERMOPLASTIC MATERIAL BROWN COLOR 1 GANG(S) UL 1863, CSA APPROVAL WALL PHONE APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS735 MODEL
  • THERMOPLASTIC MATERIAL
  • BROWN COLOR
  • 1 GANG(S)
  • UL 1863, CSA APPROVAL
  • WALL PHONE APPLICATION
  • WALL MOUNTING
  • (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE
  • NETSELECT[R] BRAND
  • NS735 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS735
Product Name Datacommunication Face Plate with Jack
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414064 - RS Components, Ltd.
Specs
Opening / Devices One
Material Aluminum; Aluminium
View Details
2-Gang 1 Duplex & 1 Blank Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 56SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate;  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details