Hubbell Incorporated Datacommunication Face Plate with Jack NS732LA

Description
THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 1 GANG(S) UL 1863, CSA APPROVAL WALL PHONE APPLICATION WALL MOUNTING (1) 6-POSITION 6 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS732 MODEL
Datasheet
Description
THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 1 GANG(S) UL 1863, CSA APPROVAL WALL PHONE APPLICATION WALL MOUNTING (1) 6-POSITION 6 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS732 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - NS732LA - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
NS732LA
Datacommunication Face Plate with Jack NS732LA
THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 1 GANG(S) UL 1863, CSA APPROVAL WALL PHONE APPLICATION WALL MOUNTING (1) 6-POSITION 6 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS732 MODEL
  • THERMOPLASTIC MATERIAL
  • LIGHT ALMOND COLOR
  • 1 GANG(S)
  • UL 1863, CSA APPROVAL
  • WALL PHONE APPLICATION
  • WALL MOUNTING
  • (1) 6-POSITION 6 CONDUCTOR RJ11 JACK DEVICE TYPE
  • NETSELECT[R] BRAND
  • NS732 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS732LA
Product Name Datacommunication Face Plate with Jack
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang φ54.7mm Diameter Single Device Wall Plates, Thermoplastic Jumbo Size Glossy Finish - 3084J - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 7684302 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SW264MA - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Four
Material Maple
View Details