Hubbell Incorporated Datacommunication Face Plate with Jack NS730LA

Description
THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 1 GANG(S) UL 1863, CSA APPROVAL WALL PHONE APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS730 MODEL
Datasheet
Description
THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 1 GANG(S) UL 1863, CSA APPROVAL WALL PHONE APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS730 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - NS730LA - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
NS730LA
Datacommunication Face Plate with Jack NS730LA
THERMOPLASTIC MATERIAL LIGHT ALMOND COLOR 1 GANG(S) UL 1863, CSA APPROVAL WALL PHONE APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE NETSELECT[R] BRAND NS730 MODEL
  • THERMOPLASTIC MATERIAL
  • LIGHT ALMOND COLOR
  • 1 GANG(S)
  • UL 1863, CSA APPROVAL
  • WALL PHONE APPLICATION
  • WALL MOUNTING
  • (1) 6-POSITION 4 CONDUCTOR RJ11 JACK DEVICE TYPE
  • NETSELECT[R] BRAND
  • NS730 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS730LA
Product Name Datacommunication Face Plate with Jack
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products