Hubbell Lighting, Inc. High/Low Bay Fixture NRG4-30LU-4K-BZ

Description
LOW BAY TYPE BRONZE POWDER PAINTED FINISH 8-1/8 INCH UL 1598, CSA (CANADA AND US) APPROVAL CEILING/CONDUIT MOUNTING YES LAMP INCLUDED LED LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE CLEAR PRISMATIC ACRYLIC REFRACTOR REFRACTOR/LENS TYPE 14 INCH REFLECTOR SIZE LUMASQUARE BRAND DRIVE CURRENT 700 MILLIAMPERE APPLICATION WET LOCATION SERIES NGR 4000 MODEL
Datasheet
Description
LOW BAY TYPE BRONZE POWDER PAINTED FINISH 8-1/8 INCH UL 1598, CSA (CANADA AND US) APPROVAL CEILING/CONDUIT MOUNTING YES LAMP INCLUDED LED LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE CLEAR PRISMATIC ACRYLIC REFRACTOR REFRACTOR/LENS TYPE 14 INCH REFLECTOR SIZE LUMASQUARE BRAND DRIVE CURRENT 700 MILLIAMPERE APPLICATION WET LOCATION SERIES NGR 4000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - NRG4-30LU-4K-BZ - Hubbell Lighting, Inc.
Greenville, SC, USA
High/Low Bay Fixture
NRG4-30LU-4K-BZ
High/Low Bay Fixture NRG4-30LU-4K-BZ
LOW BAY TYPE BRONZE POWDER PAINTED FINISH 8-1/8 INCH UL 1598, CSA (CANADA AND US) APPROVAL CEILING/CONDUIT MOUNTING YES LAMP INCLUDED LED LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V BALLAST/LINE VOLTAGE CLEAR PRISMATIC ACRYLIC REFRACTOR REFRACTOR/LENS TYPE 14 INCH REFLECTOR SIZE LUMASQUARE BRAND DRIVE CURRENT 700 MILLIAMPERE APPLICATION WET LOCATION SERIES NGR 4000 MODEL
  • LOW BAY TYPE
  • BRONZE POWDER PAINTED FINISH
  • 8-1/8 INCH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • CEILING/CONDUIT MOUNTING
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V BALLAST/LINE VOLTAGE
  • CLEAR PRISMATIC ACRYLIC REFRACTOR REFRACTOR/LENS TYPE
  • 14 INCH REFLECTOR SIZE
  • LUMASQUARE BRAND
  • DRIVE CURRENT 700 MILLIAMPERE
  • APPLICATION WET LOCATION
  • SERIES NGR 4000 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number NRG4-30LU-4K-BZ
Product Name High/Low Bay Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details