Hubbell Lighting, Inc. Area/Roadway Light NRG-617

Description
BLACK FINISH UL 1598, CSA (CANADA AND US) APPROVAL POST TOP MOUNTING NPF, REACTOR BALLAST TYPE YES LAMP INCLUDED MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 60 HZ LAMP/BALLAST VOLTAGE PRISMATIC REFRACTOR REFRACTOR/LENS TYPE NITETORCH 1[R] BRAND SIZE 11.875 INCH W X 27.25 INCH H STARTING TEMPERATURE RATING -40 DEG F APPLICATION WET LOCATION NRG MODEL
Description
BLACK FINISH UL 1598, CSA (CANADA AND US) APPROVAL POST TOP MOUNTING NPF, REACTOR BALLAST TYPE YES LAMP INCLUDED MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 60 HZ LAMP/BALLAST VOLTAGE PRISMATIC REFRACTOR REFRACTOR/LENS TYPE NITETORCH 1[R] BRAND SIZE 11.875 INCH W X 27.25 INCH H STARTING TEMPERATURE RATING -40 DEG F APPLICATION WET LOCATION NRG MODEL

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - NRG-617 - Hubbell Lighting, Inc.
Greenville, SC, USA
Area/Roadway Light
NRG-617
Area/Roadway Light NRG-617
BLACK FINISH UL 1598, CSA (CANADA AND US) APPROVAL POST TOP MOUNTING NPF, REACTOR BALLAST TYPE YES LAMP INCLUDED MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 60 HZ LAMP/BALLAST VOLTAGE PRISMATIC REFRACTOR REFRACTOR/LENS TYPE NITETORCH 1[R] BRAND SIZE 11.875 INCH W X 27.25 INCH H STARTING TEMPERATURE RATING -40 DEG F APPLICATION WET LOCATION NRG MODEL
  • BLACK FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • POST TOP MOUNTING
  • NPF, REACTOR BALLAST TYPE
  • YES LAMP INCLUDED
  • MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V AT 60 HZ LAMP/BALLAST VOLTAGE
  • PRISMATIC REFRACTOR REFRACTOR/LENS TYPE
  • NITETORCH 1[R] BRAND
  • SIZE 11.875 INCH W X 27.25 INCH H
  • STARTING TEMPERATURE RATING -40 DEG F
  • APPLICATION WET LOCATION
  • NRG MODEL
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number NRG-617
Product Name Area/Roadway Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details