Hubbell Lighting, Inc. Area/Roadway Light NRG-611

Description
BLACK FINISH UL 1598, CSA (CANADA AND US) APPROVAL POST TOP MOUNTING NPF, REACTOR BALLAST TYPE YES LAMP INCLUDED MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 60 HZ LAMP/BALLAST VOLTAGE PRISMATIC REFRACTOR REFRACTOR/LENS TYPE NITETORCH 1[R] BRAND SIZE 11.875 INCH W X 27.25 INCH H STARTING TEMPERATURE RATING -40 DEG F APPLICATION WET LOCATION NRG MODEL
Description
BLACK FINISH UL 1598, CSA (CANADA AND US) APPROVAL POST TOP MOUNTING NPF, REACTOR BALLAST TYPE YES LAMP INCLUDED MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 60 HZ LAMP/BALLAST VOLTAGE PRISMATIC REFRACTOR REFRACTOR/LENS TYPE NITETORCH 1[R] BRAND SIZE 11.875 INCH W X 27.25 INCH H STARTING TEMPERATURE RATING -40 DEG F APPLICATION WET LOCATION NRG MODEL

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - NRG-611 - Hubbell Lighting, Inc.
Greenville, SC, USA
Area/Roadway Light
NRG-611
Area/Roadway Light NRG-611
BLACK FINISH UL 1598, CSA (CANADA AND US) APPROVAL POST TOP MOUNTING NPF, REACTOR BALLAST TYPE YES LAMP INCLUDED MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 50 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V AT 60 HZ LAMP/BALLAST VOLTAGE PRISMATIC REFRACTOR REFRACTOR/LENS TYPE NITETORCH 1[R] BRAND SIZE 11.875 INCH W X 27.25 INCH H STARTING TEMPERATURE RATING -40 DEG F APPLICATION WET LOCATION NRG MODEL
  • BLACK FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • POST TOP MOUNTING
  • NPF, REACTOR BALLAST TYPE
  • YES LAMP INCLUDED
  • MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 50 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V AT 60 HZ LAMP/BALLAST VOLTAGE
  • PRISMATIC REFRACTOR REFRACTOR/LENS TYPE
  • NITETORCH 1[R] BRAND
  • SIZE 11.875 INCH W X 27.25 INCH H
  • STARTING TEMPERATURE RATING -40 DEG F
  • APPLICATION WET LOCATION
  • NRG MODEL
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number NRG-611
Product Name Area/Roadway Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details