Hubbell Lighting, Inc. Outdoor Ceiling Light NRG-456

Description
SQUARE TYPE 10 INCH L X 10 INCH W X 5 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL NPF REACTOR BALLAST TYPE YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 28 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE LUMASQUARE[R] BRAND APPLICATION WET LOCATION STARTING TEMPERATURE RATING -20 DEG F NRG 400 MODEL
Datasheet
Description
SQUARE TYPE 10 INCH L X 10 INCH W X 5 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL NPF REACTOR BALLAST TYPE YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 28 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE LUMASQUARE[R] BRAND APPLICATION WET LOCATION STARTING TEMPERATURE RATING -20 DEG F NRG 400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Ceiling Light - NRG-456 - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Ceiling Light
NRG-456
Outdoor Ceiling Light NRG-456
SQUARE TYPE 10 INCH L X 10 INCH W X 5 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL NPF REACTOR BALLAST TYPE YES LAMP INCLUDED FLUORESCENT LAMP TYPE (2) 28 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE LUMASQUARE[R] BRAND APPLICATION WET LOCATION STARTING TEMPERATURE RATING -20 DEG F NRG 400 MODEL
  • SQUARE TYPE
  • 10 INCH L X 10 INCH W X 5 INCH H SIZE
  • DARK BRONZE POWDER PAINTED FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • NPF REACTOR BALLAST TYPE
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • (2) 28 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
  • LUMASQUARE[R] BRAND
  • APPLICATION WET LOCATION
  • STARTING TEMPERATURE RATING -20 DEG F
  • NRG 400 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number NRG-456
Product Name Outdoor Ceiling Light
Fixture Type Ceiling Fixtures
Lamp Type Fluorescent
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details