Hubbell Lighting, Inc. Outdoor Wall Light NRG-350B

Description
PERIMETER TYPE 6.89 INCH W X 5.39 INCH D X 11.02 INCH H SIZE BRONZE FINISH UL 1598, UL (CANADA AND US) APPROVAL YES LAMP INCLUDED PULSE START LAMP TYPE 50 W LAMP WATTAGE POLYCARBONATE (FRONT), CAST ALUMINUM (BACK) HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX NRG 300B MODEL
Datasheet
Description
PERIMETER TYPE 6.89 INCH W X 5.39 INCH D X 11.02 INCH H SIZE BRONZE FINISH UL 1598, UL (CANADA AND US) APPROVAL YES LAMP INCLUDED PULSE START LAMP TYPE 50 W LAMP WATTAGE POLYCARBONATE (FRONT), CAST ALUMINUM (BACK) HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX NRG 300B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - NRG-350B - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
NRG-350B
Outdoor Wall Light NRG-350B
PERIMETER TYPE 6.89 INCH W X 5.39 INCH D X 11.02 INCH H SIZE BRONZE FINISH UL 1598, UL (CANADA AND US) APPROVAL YES LAMP INCLUDED PULSE START LAMP TYPE 50 W LAMP WATTAGE POLYCARBONATE (FRONT), CAST ALUMINUM (BACK) HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX NRG 300B MODEL
  • PERIMETER TYPE
  • 6.89 INCH W X 5.39 INCH D X 11.02 INCH H SIZE
  • BRONZE FINISH
  • UL 1598, UL (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • PULSE START LAMP TYPE
  • 50 W LAMP WATTAGE
  • POLYCARBONATE (FRONT), CAST ALUMINUM (BACK) HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX
  • NRG 300B MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number NRG-350B
Product Name Outdoor Wall Light
Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details