Hubbell Lighting, Inc. Outdoor Wall Light NRG-315

Description
CUTOFF TYPE 7-1/4 INCH W X 5-1/2 INCH D X 7 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL AL-HPF BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 50 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX NRG 31X MODEL
Datasheet
Description
CUTOFF TYPE 7-1/4 INCH W X 5-1/2 INCH D X 7 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL AL-HPF BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 50 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX NRG 31X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - NRG-315 - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
NRG-315
Outdoor Wall Light NRG-315
CUTOFF TYPE 7-1/4 INCH W X 5-1/2 INCH D X 7 INCH H SIZE DARK BRONZE POWDER PAINTED FINISH UL 1598, UL (CANADA AND US) APPROVAL AL-HPF BALLAST TYPE YES LAMP INCLUDED PULSE START LAMP TYPE 50 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX NRG 31X MODEL
  • CUTOFF TYPE
  • 7-1/4 INCH W X 5-1/2 INCH D X 7 INCH H SIZE
  • DARK BRONZE POWDER PAINTED FINISH
  • UL 1598, UL (CANADA AND US) APPROVAL
  • AL-HPF BALLAST TYPE
  • YES LAMP INCLUDED
  • PULSE START LAMP TYPE
  • 50 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/277 V LAMP/BALLAST VOLTAGE
  • CLEAR POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX
  • NRG 31X MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number NRG-315
Product Name Outdoor Wall Light
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details