SECURITY LIGHT TYPE
5 INCH W X 6-7/8 INCH D X 8-3/4 INCH H SIZE
BRONZE TEXTURED FINISH
UL, CSA APPROVAL
REACTOR BALLAST TYPE
YES LAMP INCLUDED
HIGH PRESSURE SODIUM LAMP TYPE
50 W LAMP WATTAGE
POLYCARBONATE HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
ENTRALUX[R] BRAND
APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX
NRG 100 MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
SECURITY LIGHT TYPE
5 INCH W X 6-7/8 INCH D X 8-3/4 INCH H SIZE
BRONZE TEXTURED FINISH
UL, CSA APPROVAL
REACTOR BALLAST TYPE
YES LAMP INCLUDED
HIGH PRESSURE SODIUM LAMP TYPE
50 W LAMP WATTAGE
POLYCARBONATE HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
ENTRALUX[R] BRAND
APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX
NRG 100 MODEL
SECURITY LIGHT TYPE
5 INCH W X 6-7/8 INCH D X 8-3/4 INCH H SIZE
BRONZE TEXTURED FINISH
UL, CSA APPROVAL
REACTOR BALLAST TYPE
YES LAMP INCLUDED
HIGH PRESSURE SODIUM LAMP TYPE
50 W LAMP WATTAGE
POLYCARBONATE HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE
ENTRALUX[R] BRAND
APPLICATION WET LOCATION, COMMERCIAL BUILDINGS, SHOPPING CENTERS, SCHOOLS, APARTMENT COMPLEX
NRG 100 MODEL
SECURITY LIGHT TYPE
5 INCH W X 6-7/8 INCH D X 8-3/4 INCH H SIZE
BRONZE TEXTURED FINISH
UL, CSA APPROVAL
REACTOR BALLAST TYPE
YES LAMP INCLUDED
HIGH PRESSURE SODIUM LAMP TYPE
50 W LAMP WATTAGE
POLYCARBONATE HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
PRISMATIC POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE