FULL CUTOFF TYPE
11 3/4 INCH L X 9 1/2 INCH W X 9 1/2 INCH H SIZE
BRONZE FINISH
UL (CANADA AND US) APPROVAL
PULSE START BALLAST TYPE
NO LAMP INCLUDED
METAL HALIDE LAMP TYPE
50 W LAMP WATTAGE
POLYCARBONATE (FRONT), CAST ALUMINUM (BACK) HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
NRG[R] BRAND
WEIGHT 9 LB
NRG MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
FULL CUTOFF TYPE
11 3/4 INCH L X 9 1/2 INCH W X 9 1/2 INCH H SIZE
BRONZE FINISH
UL (CANADA AND US) APPROVAL
PULSE START BALLAST TYPE
NO LAMP INCLUDED
METAL HALIDE LAMP TYPE
50 W LAMP WATTAGE
POLYCARBONATE (FRONT), CAST ALUMINUM (BACK) HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
NRG[R] BRAND
WEIGHT 9 LB
NRG MODEL
FULL CUTOFF TYPE
11 3/4 INCH L X 9 1/2 INCH W X 9 1/2 INCH H SIZE
BRONZE FINISH
UL (CANADA AND US) APPROVAL
PULSE START BALLAST TYPE
NO LAMP INCLUDED
METAL HALIDE LAMP TYPE
50 W LAMP WATTAGE
POLYCARBONATE (FRONT), CAST ALUMINUM (BACK) HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
NRG[R] BRAND
WEIGHT 9 LB
NRG MODEL
FULL CUTOFF TYPE
11 3/4 INCH L X 9 1/2 INCH W X 9 1/2 INCH H SIZE
BRONZE FINISH
UL (CANADA AND US) APPROVAL
PULSE START BALLAST TYPE
NO LAMP INCLUDED
METAL HALIDE LAMP TYPE
50 W LAMP WATTAGE
POLYCARBONATE (FRONT), CAST ALUMINUM (BACK) HOUSING MATERIAL