Hubbell Lighting, Inc. Outdoor Wall Light NRG-1112-B

Description
CUTOFF TYPE 9-1/2 INCH L X 11-3/4 INCH W X 9-1/2 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE POLYCARBONATE HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION NRG 1100 MODEL
Datasheet
Description
CUTOFF TYPE 9-1/2 INCH L X 11-3/4 INCH W X 9-1/2 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE POLYCARBONATE HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION NRG 1100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - NRG-1112-B - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
NRG-1112-B
Outdoor Wall Light NRG-1112-B
CUTOFF TYPE 9-1/2 INCH L X 11-3/4 INCH W X 9-1/2 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE POLYCARBONATE HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION NRG 1100 MODEL
  • CUTOFF TYPE
  • 9-1/2 INCH L X 11-3/4 INCH W X 9-1/2 INCH H SIZE
  • BRONZE FINISH
  • UL (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • POLYCARBONATE HOUSING MATERIAL
  • 120/277/347 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION
  • NRG 1100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number NRG-1112-B
Product Name Outdoor Wall Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details