Hubbell Incorporated Standard Wall Plate NPS8

Description
SNAP-ON TYPE POLYCARBONATE MATERIAL BROWN COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet
Description
SNAP-ON TYPE POLYCARBONATE MATERIAL BROWN COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPS8 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPS8
Standard Wall Plate NPS8
SNAP-ON TYPE POLYCARBONATE MATERIAL BROWN COLOR (1) DUPLEX RECEPTACLE CONFIGURATION 1 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
  • SNAP-ON TYPE
  • POLYCARBONATE MATERIAL
  • BROWN COLOR
  • (1) DUPLEX RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • CONSTRUCTION TYPE SCREWLESS
  • OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPS8
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Horizontal Duplex Weatherproof Covers, Thermoplastic Standard Size Glossy Finish - 3151 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Audio & Video Faceplates - 1242518 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Light Switch Covers - 8159737 - RS Components, Ltd.
Specs
Material Plastic; Polycarbonate
View Details