Hubbell Incorporated Standard Wall Plate NPS3GY

Description
SNAP-ON TYPE POLYCARBONATE MATERIAL GRAY COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 6.62 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet
Description
SNAP-ON TYPE POLYCARBONATE MATERIAL GRAY COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 6.62 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPS3GY - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPS3GY
Standard Wall Plate NPS3GY
SNAP-ON TYPE POLYCARBONATE MATERIAL GRAY COLOR (3) TOGGLE SWITCH CONFIGURATION 3 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 6.62 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
  • SNAP-ON TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • (3) TOGGLE SWITCH CONFIGURATION
  • 3 GANG(S)
  • CONSTRUCTION TYPE SCREWLESS
  • OVERALL DIMENSION 6.62 INCH W X 0.25 INCH D X 4.75 INCH H
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPS3GY
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Blank Wall Plates, Metal Standard Size Glossy Finish - 41SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Metal
View Details
Audio & Video Faceplates - 7684315 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SW263BC - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Copper
View Details