SNAP-ON TYPE
POLYCARBONATE MATERIAL
IVORY COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
CONSTRUCTION TYPE SCREWLESS
OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H
APPROVAL UL, CSA
SNAP-ON TYPE
POLYCARBONATE MATERIAL
IVORY COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
CONSTRUCTION TYPE SCREWLESS
OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H
APPROVAL UL, CSA
SNAP-ON TYPE
POLYCARBONATE MATERIAL
IVORY COLOR
(1) DECORATOR CONFIGURATION
1 GANG(S)
CONSTRUCTION TYPE SCREWLESS
OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H