Hubbell Incorporated Standard Wall Plate NPS264W

Description
SNAP-ON TYPE POLYCARBONATE MATERIAL WHITE COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 8.44 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet
Description
SNAP-ON TYPE POLYCARBONATE MATERIAL WHITE COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 8.44 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPS264W - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPS264W
Standard Wall Plate NPS264W
SNAP-ON TYPE POLYCARBONATE MATERIAL WHITE COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 8.44 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
  • SNAP-ON TYPE
  • POLYCARBONATE MATERIAL
  • WHITE COLOR
  • (4) DECORATOR CONFIGURATION
  • 4 GANG(S)
  • CONSTRUCTION TYPE SCREWLESS
  • OVERALL DIMENSION 8.44 INCH W X 0.25 INCH D X 4.75 INCH H
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPS264W
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2554746 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea Formaldehyde
View Details
1-Gang Toggle Wall Plates, Metal Standard Size Glossy Finish - 11SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Screwless Decorator Openings, Metal Subplate, Two Gang - SW262W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Two
Material Polycarbonate
View Details