Hubbell Incorporated Standard Wall Plate NPS264LA

Description
SNAP-ON TYPE POLYCARBONATE MATERIAL LIGHT ALMOND COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 8.44 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet
Description
SNAP-ON TYPE POLYCARBONATE MATERIAL LIGHT ALMOND COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 8.44 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPS264LA - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPS264LA
Standard Wall Plate NPS264LA
SNAP-ON TYPE POLYCARBONATE MATERIAL LIGHT ALMOND COLOR (4) DECORATOR CONFIGURATION 4 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 8.44 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
  • SNAP-ON TYPE
  • POLYCARBONATE MATERIAL
  • LIGHT ALMOND COLOR
  • (4) DECORATOR CONFIGURATION
  • 4 GANG(S)
  • CONSTRUCTION TYPE SCREWLESS
  • OVERALL DIMENSION 8.44 INCH W X 0.25 INCH D X 4.75 INCH H
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPS264LA
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3011GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details