Hubbell Incorporated Standard Wall Plate NPS263LA

Description
SNAP-ON TYPE POLYCARBONATE MATERIAL LIGHT ALMOND COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 6.62 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet
Description
SNAP-ON TYPE POLYCARBONATE MATERIAL LIGHT ALMOND COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 6.62 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPS263LA - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPS263LA
Standard Wall Plate NPS263LA
SNAP-ON TYPE POLYCARBONATE MATERIAL LIGHT ALMOND COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 6.62 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
  • SNAP-ON TYPE
  • POLYCARBONATE MATERIAL
  • LIGHT ALMOND COLOR
  • (3) DECORATOR CONFIGURATION
  • 3 GANG(S)
  • CONSTRUCTION TYPE SCREWLESS
  • OVERALL DIMENSION 6.62 INCH W X 0.25 INCH D X 4.75 INCH H
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPS263LA
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Jumbo Size Textured Finish - 11JWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 6659639 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Light Switch Covers - 2538863 - RS Components, Ltd.
Specs
Opening / Devices Three
Material Plastic; Thermoplastic
View Details