Hubbell Incorporated Standard Wall Plate NPS263GY

Description
SNAP-ON TYPE POLYCARBONATE MATERIAL GRAY COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 6.62 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet
Description
SNAP-ON TYPE POLYCARBONATE MATERIAL GRAY COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 6.62 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPS263GY - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPS263GY
Standard Wall Plate NPS263GY
SNAP-ON TYPE POLYCARBONATE MATERIAL GRAY COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 6.62 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
  • SNAP-ON TYPE
  • POLYCARBONATE MATERIAL
  • GRAY COLOR
  • (3) DECORATOR CONFIGURATION
  • 3 GANG(S)
  • CONSTRUCTION TYPE SCREWLESS
  • OVERALL DIMENSION 6.62 INCH W X 0.25 INCH D X 4.75 INCH H
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPS263GY
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Standard Size Glossy Finish - 11SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Audio & Video Faceplates - 1242518 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
Standard Wall Plate - SP1-W - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Toggle Switch Plate
Material Plastic
View Details