Hubbell Incorporated Standard Wall Plate NPS263

Description
SNAP-ON TYPE POLYCARBONATE MATERIAL BROWN COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 6.62 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet
Description
SNAP-ON TYPE POLYCARBONATE MATERIAL BROWN COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 6.62 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPS263 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPS263
Standard Wall Plate NPS263
SNAP-ON TYPE POLYCARBONATE MATERIAL BROWN COLOR (3) DECORATOR CONFIGURATION 3 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 6.62 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
  • SNAP-ON TYPE
  • POLYCARBONATE MATERIAL
  • BROWN COLOR
  • (3) DECORATOR CONFIGURATION
  • 3 GANG(S)
  • CONSTRUCTION TYPE SCREWLESS
  • OVERALL DIMENSION 6.62 INCH W X 0.25 INCH D X 4.75 INCH H
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPS263
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684242 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SW26MH - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Mahogany
View Details