Hubbell Incorporated Standard Wall Plate NPS262I

Description
SNAP-ON TYPE POLYCARBONATE MATERIAL IVORY COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 4.81 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet
Description
SNAP-ON TYPE POLYCARBONATE MATERIAL IVORY COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 4.81 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPS262I - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPS262I
Standard Wall Plate NPS262I
SNAP-ON TYPE POLYCARBONATE MATERIAL IVORY COLOR (2) DECORATOR CONFIGURATION 2 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 4.81 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
  • SNAP-ON TYPE
  • POLYCARBONATE MATERIAL
  • IVORY COLOR
  • (2) DECORATOR CONFIGURATION
  • 2 GANG(S)
  • CONSTRUCTION TYPE SCREWLESS
  • OVERALL DIMENSION 4.81 INCH W X 0.25 INCH D X 4.75 INCH H
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPS262I
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684245 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
1-Gang φ40.5mm Diameter Single Device Wall Plates, Thermoplastic Standard Size Glossy Finish - 3088 - Suzhou Ele Mfg Co., Ltd.
Specs
Opening / Devices One
Material Plastic; Thermoplastic
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details
Engraved & Pad Printed Isolated Ground Wall Plate - SS82IG - Legrand
Specs
Type  Duplex Outlet Cover
Opening / Devices Four
Material Steel
View Details