Hubbell Incorporated Standard Wall Plate NPS26

Description
SNAP-ON TYPE POLYCARBONATE MATERIAL BROWN COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet
Description
SNAP-ON TYPE POLYCARBONATE MATERIAL BROWN COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPS26 - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPS26
Standard Wall Plate NPS26
SNAP-ON TYPE POLYCARBONATE MATERIAL BROWN COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
  • SNAP-ON TYPE
  • POLYCARBONATE MATERIAL
  • BROWN COLOR
  • (1) DECORATOR CONFIGURATION
  • 1 GANG(S)
  • CONSTRUCTION TYPE SCREWLESS
  • OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPS26
Product Name Standard Wall Plate
Type Despard Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang 2 Toggle & 2 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 75SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Light Switch Covers - 2469631 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Blank Plate -- Strap Mounted, One Gang - SP14W - Legrand
Specs
Type Blank Wall Plate
Opening / Devices One
Material Plastic
View Details