Hubbell Incorporated Standard Wall Plate NPS1LA

Description
SNAP-ON TYPE POLYCARBONATE MATERIAL LIGHT ALMOND COLOR (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet
Description
SNAP-ON TYPE POLYCARBONATE MATERIAL LIGHT ALMOND COLOR (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPS1LA - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPS1LA
Standard Wall Plate NPS1LA
SNAP-ON TYPE POLYCARBONATE MATERIAL LIGHT ALMOND COLOR (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
  • SNAP-ON TYPE
  • POLYCARBONATE MATERIAL
  • LIGHT ALMOND COLOR
  • (1) TOGGLE SWITCH CONFIGURATION
  • 1 GANG(S)
  • CONSTRUCTION TYPE SCREWLESS
  • OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPS1LA
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Duplex Wall Plates, Thermoplastic Standard Size Glossy Finish - 3022 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Blank Plate -- Strap Mounted, Four Gang, White - SP44W - Legrand
Specs
Type Blank Wall Plate
Opening / Devices Four
Material Plastic
View Details