Hubbell Incorporated Standard Wall Plate NPS1I

Description
SNAP-ON TYPE POLYCARBONATE MATERIAL IVORY COLOR (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet
Description
SNAP-ON TYPE POLYCARBONATE MATERIAL IVORY COLOR (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPS1I - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPS1I
Standard Wall Plate NPS1I
SNAP-ON TYPE POLYCARBONATE MATERIAL IVORY COLOR (1) TOGGLE SWITCH CONFIGURATION 1 GANG(S) CONSTRUCTION TYPE SCREWLESS OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H APPROVAL UL, CSA
  • SNAP-ON TYPE
  • POLYCARBONATE MATERIAL
  • IVORY COLOR
  • (1) TOGGLE SWITCH CONFIGURATION
  • 1 GANG(S)
  • CONSTRUCTION TYPE SCREWLESS
  • OVERALL DIMENSION 3 INCH W X 0.25 INCH D X 4.75 INCH H
  • APPROVAL UL, CSA
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPS1I
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products