HIGH IMPACT THERMOPLASTIC NYLON MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 3.5 INCH W X 0.25 INCH D X 5.25 INCH H
INCLUDES #6-32 TPI SLOTTED HEAD ZINC PLATED STEEL MOUNTING SCREW
APPLICATION IMPERFECT INSTALLATIONS, UNEVEN WALL CUTS
APPROVAL UL (CANADA AND US)
Hubbell Incorporated
Done
Datasheet
Description
HIGH IMPACT THERMOPLASTIC NYLON MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 3.5 INCH W X 0.25 INCH D X 5.25 INCH H
INCLUDES #6-32 TPI SLOTTED HEAD ZINC PLATED STEEL MOUNTING SCREW
APPLICATION IMPERFECT INSTALLATIONS, UNEVEN WALL CUTS
APPROVAL UL (CANADA AND US)
HIGH IMPACT THERMOPLASTIC NYLON MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 3.5 INCH W X 0.25 INCH D X 5.25 INCH H
INCLUDES #6-32 TPI SLOTTED HEAD ZINC PLATED STEEL MOUNTING SCREW
APPLICATION IMPERFECT INSTALLATIONS, UNEVEN WALL CUTS
APPROVAL UL (CANADA AND US)
HIGH IMPACT THERMOPLASTIC NYLON MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
JUMBO DESIGNATED SIZE
OVERALL DIMENSION 3.5 INCH W X 0.25 INCH D X 5.25 INCH H
INCLUDES #6-32 TPI SLOTTED HEAD ZINC PLATED STEEL MOUNTING SCREW