Hubbell Incorporated Standard Wall Plate NPJJ2LA

Description
HIGH IMPACT THERMOPLASTIC NYLON MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.31 INCH W X 0.25 INCH D X 5.25 INCH H INCLUDES #6-32 TPI SLOTTED HEAD ZINC PLATED STEEL MOUNTING SCREW APPLICATION IMPERFECT INSTALLATIONS, UNEVEN WALL CUTS APPROVAL UL (CANADA AND US)
Datasheet
Description
HIGH IMPACT THERMOPLASTIC NYLON MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.31 INCH W X 0.25 INCH D X 5.25 INCH H INCLUDES #6-32 TPI SLOTTED HEAD ZINC PLATED STEEL MOUNTING SCREW APPLICATION IMPERFECT INSTALLATIONS, UNEVEN WALL CUTS APPROVAL UL (CANADA AND US)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - NPJJ2LA - Hubbell Incorporated
Orange, CT, USA
Standard Wall Plate
NPJJ2LA
Standard Wall Plate NPJJ2LA
HIGH IMPACT THERMOPLASTIC NYLON MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (2) TOGGLE SWITCH CONFIGURATION 2 GANG(S) JUMBO DESIGNATED SIZE OVERALL DIMENSION 5.31 INCH W X 0.25 INCH D X 5.25 INCH H INCLUDES #6-32 TPI SLOTTED HEAD ZINC PLATED STEEL MOUNTING SCREW APPLICATION IMPERFECT INSTALLATIONS, UNEVEN WALL CUTS APPROVAL UL (CANADA AND US)
  • HIGH IMPACT THERMOPLASTIC NYLON MATERIAL
  • SMOOTH FINISH
  • LIGHT ALMOND COLOR
  • (2) TOGGLE SWITCH CONFIGURATION
  • 2 GANG(S)
  • JUMBO DESIGNATED SIZE
  • OVERALL DIMENSION 5.31 INCH W X 0.25 INCH D X 5.25 INCH H
  • INCLUDES #6-32 TPI SLOTTED HEAD ZINC PLATED STEEL MOUNTING SCREW
  • APPLICATION IMPERFECT INSTALLATIONS, UNEVEN WALL CUTS
  • APPROVAL UL (CANADA AND US)
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NPJJ2LA
Product Name Standard Wall Plate
Type Toggle Switch Plate
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Metal Medium Size Textured Finish - 61MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Audio & Video Faceplates - 9194038 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Light Switch Covers - 8159636 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Plastic; Plastic
View Details
MILESTEK KEYSTONE CAT5E RJ45 110 JACK LIGHT ALMOND - 60-07524 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details